TE Connectivity DTS26W21-16PE-LC
- 收藏
- 对比
DTS26W21-16PE-LC
2460-DTS26W21-16PE-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DTS 16C 16#16 PI
1最小包装量--
DTS26W21-16PE-LC详情
TE Connectivity DTS26W21-16PE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
DTS26W21-16PE-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
达到SVHC
unknown
DTS26W21-16PE-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。