TE Connectivity DTS26W21-16SAV001
- 收藏
- 对比
DTS26W21-16SAV001
2460-DTS26W21-16SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 16 Position, Sealable, Wire & Cable, Power, Panel Mount, Cadmium, O.D., DEUTSCH 38999 Series III
1最小包装量--
DTS26W21-16SAV001详情
TE Connectivity DTS26W21-16SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26W21-16SAV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26WG16SA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
16
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
DTS26W21-16SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。