TE Connectivity DTS26W23-21SNV002
- 收藏
- 对比
DTS26W23-21SNV002
2460-DTS26W23-21SNV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Cadmium, O.D., Aluminum
1最小包装量--
DTS26W23-21SNV002详情
TE Connectivity DTS26W23-21SNV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Number of Positionsu2009
21
Connector Systemu2009
Cable-to-Panel
Mil-Spec
EN3645-W6HN21FN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26W23-21SNV002
DTS26W23-21SNV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。