TE Connectivity DTS26Z11-35SEV001
- 收藏
- 对比
DTS26Z11-35SEV001
2460-DTS26Z11-35SEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Black Zinc Nickel, Aluminum
1最小包装量--
DTS26Z11-35SEV001详情
TE Connectivity DTS26Z11-35SEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26Z11-35SEV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26ZB35SE
Alias #
DE-D38999/26ZB35SE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
13
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
DTS26Z11-35SEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。