TE Connectivity DTS26Z13-04SCC021
- 收藏
- 对比
DTS26Z13-04SCC021
2460-DTS26Z13-04SCC021
圆形连接器
--
大陆
立即发货

Not A Valid Part Number
1最小包装量--
DTS26Z13-04SCC021详情
TE Connectivity DTS26Z13-04SCC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
连接器类型
CONNECTOR CIRCULAR
性别
SKT
屏蔽的
NO
DTS26Z13-04SCC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。