TE Connectivity DTS26Z19-32PNV001
- 收藏
- 对比
DTS26Z19-32PNV001
2460-DTS26Z19-32PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 32 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Zinc Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS26Z19-32PNV001详情
TE Connectivity DTS26Z19-32PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
EK9787-000
Mil-Spec
D38999/26ZF32PN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26Z19-32PNV001
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
32
Connector Systemu2009
Cable-to-Panel
Contact Current Rating (Max)u2009(A)
7.5
DTS26Z19-32PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。