TE Connectivity DTS26Z21-35JNV001
- 收藏
- 对比
DTS26Z21-35JNV001
2460-DTS26Z21-35JNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 79 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Zinc Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS26Z21-35JNV001详情
TE Connectivity DTS26Z21-35JNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
TE Internal #
YDTS26Z21-35JNV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26ZG35JN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
79
DTS26Z21-35JNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。