TE Connectivity DTS32F21RV001
- 收藏
- 对比
DTS32F21RV001
2460-DTS32F21RV001
圆形连接器
--
大陆
立即发货

Circular Connector Caps & Covers, Protective Cover, Size 21, Wire Rope with PTFE Coating, Sealable, DEUTSCH 38999 Metal Covers
1最小包装量--
DTS32F21RV001详情
TE Connectivity DTS32F21RV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With Circular Connector Shell Sizeu2009
21
Protection & Strain Relief Accessory Typeu2009
保护罩
Mil-Spec
D38999/32F21R
TE Internal Description
DTS CAP ASSY, NICKEL, SIZE 21 PLUG
TE Internal #
YDTS32F21RV0010000
Cap to Flange Attachmentu2009
Wire Rope with PTFE Coating
Sealableu2009
有
Operating Temperature Rangeu2009
-65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009]
DTS32F21RV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。