TE Connectivity DTS33Z15NV001
- 收藏
- 对比
DTS33Z15NV001
2460-DTS33Z15NV001
圆形连接器
--
大陆
立即发货

Circular Connector Caps & Covers, Protective Cover, Size 15, Wire Rope with PTFE Coating, Sealable, DEUTSCH 38999 Metal Covers
1最小包装量--
DTS33Z15NV001详情
TE Connectivity DTS33Z15NV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS33Z15NV0010000
TE Internal Description
CAP ASSEMBLY
Mil-Spec
D38999/33Z15N
Protection & Strain Relief Accessory Typeu2009
保护罩
Compatible With Circular Connector Shell Sizeu2009
15
Cap to Flange Attachmentu2009
Wire Rope with PTFE Coating
Sealableu2009
有
Operating Temperature Rangeu2009
-65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009]
DTS33Z15NV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。