TE Connectivity DTS33Z25RV001
- 收藏
- 对比
DTS33Z25RV001
2460-DTS33Z25RV001
圆形连接器
--
大陆
立即发货

Circular Connector Caps & Covers, Protective Cover, Size 25, Wire Rope with PTFE Coating, Sealable, DEUTSCH 38999 Metal Covers
1最小包装量--
DTS33Z25RV001详情
TE Connectivity DTS33Z25RV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009]
Sealableu2009
有
Cap to Flange Attachmentu2009
Wire Rope with PTFE Coating
Compatible With Circular Connector Shell Sizeu2009
25
Protection & Strain Relief Accessory Typeu2009
保护罩
Mil-Spec
D38999/33Z25R
TE Internal Description
CAP ASSEMBLY
TE Internal #
YDTS33Z25RV0010000
DTS33Z25RV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。