TE Connectivity DTSK04-1-08PC
- 收藏
- 对比
DTSK04-1-08PC
2460-DTSK04-1-08PC
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 1 Position, Sealable, Brown, Wire & Cable, Power, Cable Mount (Free-Hanging) / Panel Mount, Hybrid
1最小包装量--
DTSK04-1-08PC详情
TE Connectivity DTSK04-1-08PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Pin Diameteru2009
8u2009mmu2009[u2009.315u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Sealableu2009
有
TE Internal #
DTSK04-1-08PC
TE Internal Description
RECEPTACLE, INLINE, KEY C
Connector & Housing Typeu2009
外螺纹端子外壳
DTSK04-1-08PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。