TE Connectivity DTSK06-1-08SC
- 收藏
- 对比
DTSK06-1-08SC
2460-DTSK06-1-08SC
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 1 Position, Sealable, Brown, Wire & Cable, Power, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
DTSK06-1-08SC详情
TE Connectivity DTSK06-1-08SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTSK06-1-08SC
TE Internal Description
PLUG, INLINE, KEY C
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
8u2009mmu2009[u2009.315u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Sealableu2009
有
DTSK06-1-08SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。