TE Connectivity DTSRJ24FW19NW
- 收藏
- 对比
DTSRJ24FW19NW
2460-DTSRJ24FW19NW
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 1 Position, Wire & Cable, Power & Signal, Panel Mount, Cadmium, O.D., Aluminum, DEUTSCH 38999 Series III
1最小包装量--
DTSRJ24FW19NW详情
TE Connectivity DTSRJ24FW19NW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTSRJ24FW19NW
TE Internal Description
38999/RJ45 SKT-SKT JAM NUT ASSY
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
1
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
DTSRJ24FW19NW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。