TE Connectivity DTV06-18SB-C043
- 收藏
- 对比
DTV06-18SB-C043
2460-DTV06-18SB-C043
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 18 Position, .175 in [4.45 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, DEUTSCH DT
1最小包装量--
DTV06-18SB-C043详情
TE Connectivity DTV06-18SB-C043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2298136-2
TE Internal Description
DTV06-18SB-C043,PLG,18P,BLK,N,BLU GROM,B
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
18
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
DTV06-18SB-C043拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。