TE Connectivity DWFR-12/3-0-STK
- 收藏
- 对比
DWFR-12/3-0-STK
2460-DWFR-12/3-0-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .472 in [12 mm] Expanded Inside, .118 in [3 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM DWFR
1最小包装量--
DWFR-12/3-0-STK详情
TE Connectivity DWFR-12/3-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
TE Internal Description
DWFR-12/3-0-STK
TE Internal #
EH2297-000
DWFR-12/3-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。