TE Connectivity DWP-125-1-2-2IN
- 收藏
- 对比
DWP-125-1-2-2IN
2460-DWP-125-1-2-2IN
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Red, Dual Wall, 1 in [25.4 mm] Expanded Inside, .32 in [8.1 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM DWP-125
1最小包装量--
DWP-125-1-2-2IN详情
TE Connectivity DWP-125-1-2-2IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA0768-000
TE Internal Description
DWP-125-1-2-2IN
Primary Product Coloru2009
Red
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
8.1u2009mmu2009[u2009.32u2009inu2009]
Shrink Ratiou2009
3:1
DWP-125-1-2-2IN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。