TE Connectivity E05386-077
- 收藏
- 对比
E05386-077
2460-E05386-077
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / SEE / Russia, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 120 – 240 mm², RAYCHEM POLJ
1最小包装量--
E05386-077详情
TE Connectivity E05386-077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Latvian, Russian
TE Internal #
E05386-077
TE Internal Description
POLJ-12/3X120-240
Alias #
POLJ-12/3X120-240
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
E05386-077拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。