TE Connectivity E16700-070
- 收藏
- 对比
E16700-070
2460-E16700-070
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Sheath Aluminium / Sheath Lead, 3 Core, Cross-Section 150 – 240 mm², Paper (PILC), RAYCHEM GUST
1最小包装量--
E16700-070详情
TE Connectivity E16700-070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E16700-070
TE Internal Description
GUST-12/150-240/800
Alias #
GUST-12/150-240/800
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Serbian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Sheath Aluminium, Sheath Lead
E16700-070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。