TE Connectivity E215E2AD
- 收藏
- 对比
添加到询价列表
E215E2AD详情
TE Connectivity E215E2AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
16 - 16
Diameter plug-in contact
8
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
16 - 16
0个相似型号
E215E2AD拓展信息








哦! 它是空的。