TE Connectivity E244-02A-G-LSNW-C7
- 收藏
- 对比
E244-02A-G-LSNW-C7
2460-E244-02A-G-LSNW-C7
无类别的
--
大陆
立即发货

Analog Panel Meter Model E244. Range 0-5 Aac, Scale 0-60 Aac /Crompton Te Connectivity E244-02A-G-LSNW-C7
1最小包装量--
E244-02A-G-LSNW-C7详情
TE Connectivity E244-02A-G-LSNW-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
E244-02A-G-LSNW-C7拓展信息







哦! 它是空的。