TE Connectivity E43281N001
- 收藏
- 对比
E43281N001详情
TE Connectivity E43281N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
E4
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
--
子类别
Wire & Cable Management
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Closed End, Single Opening
产品类别
电缆支架
进线数
1
特征
--
产品类别
Cable Mounting & Accessories
E43281N001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。