TE Connectivity E7012SE004
- 收藏
- 对比
E7012SE004
2460-E7012SE004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 250 VDC Input, 10A@120VAC A / 1A@125VDC A, On-Delay, 20 – 200 seconds Delay Time, Mounting Holes / Panel Mount
1最小包装量--
E7012SE004详情
TE Connectivity E7012SE004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1423169-2
TE Internal Description
E7012SE004=RLY,NUC,ON,2P,250V
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
250
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Mode of Operationu2009
On-Delay
Delay Timeu2009
20 – 200 seconds
E7012SE004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。