TE Connectivity E72748-000
- 收藏
- 对比
E72748-000
2460-E72748-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Polyolefin Yellow
1最小包装量--
E72748-000详情
TE Connectivity E72748-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOLEFIN
Lettering Field Size
NOT REQUIRED
Marker Type
PRINTABLE
Mounting Styles
HEAT SHRINK
Printer Type
NOT REQUIRED
Minimum Cable Diameter
2.54
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
3-1201135-5 HX-SCE-1K-4.8-50-S1-4
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
4.06(mm)
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
YELLOW
E72748-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。