TE Connectivity E77288-000
- 收藏
- 对比
E77288-000
2460-E77288-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Spool
--最小包装量--
E77288-000详情
TE Connectivity E77288-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 135C
Inside Diameter Before Shrinking
4.74
Shrink Wall Type
THIN
Product Thickness
0.5
Inside Diameter After Shrinking
2.36
类型
TUBING
颜色
Black
收缩率
2:1
E77288-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。