TE Connectivity E78728-000
- 收藏
- 对比
E78728-000
2460-E78728-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV / ≤ 35 kV, Aluminum, Hexagonal Crimping, Aluminum-Copper, Indoor Use, UTILUX BG
1最小包装量--
E78728-000详情
TE Connectivity E78728-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
35
Compression Connector Conductor Materialu2009
Aluminum
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Alias #
3-1201509-7
TE Internal Description
BG35LPM10-30/1
TE Internal #
E78728-000
E78728-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。