TE Connectivity E844820001
- 收藏
- 对比
E844820001
2460-E844820001
标签,标记
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
1最小包装量--
E844820001详情
TE Connectivity E844820001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Package
Box
Base Product Number
TMS-SCE-5K
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
电缆直径
2.66(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
WHITE
产品长度(mm)
50.8(mm)
E844820001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。