TE Connectivity E95757-000
- 收藏
- 对比
E95757-000详情
TE Connectivity E95757-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Inside Diameter Before Shrinking
17.79
Inside Diameter After Shrinking
4.45
Shrink Wall Type
THICK
Operating Temp Range
-40C to 135C
Product Thickness
2.54
类型
TUBING
颜色
Black
收缩率
4:1
E95757-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。