TE Connectivity EB0299-000
- 收藏
- 对比
EB0299-000
2460-EB0299-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Crimp, .6 kV, Copper, F-Crimp, Tinned Cu, Indoor Use, Outdoor Use, 22 – 10 AWG
1最小包装量--
EB0299-000详情
TE Connectivity EB0299-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB0299-000
TE Internal Description
CPGI-8-53915-1-10
Alias #
CPGI-8-53915-1-10
Compression Connector Product Availabilityu2009
AMERICAS
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
3.31 – 5.26
EB0299-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。