TE Connectivity EB0627-000
- 收藏
- 对比
EB0627-000
2460-EB0627-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 35 kV / ≤ 1 kV, Copper / Aluminum, Hexagonal Crimping, Aluminum-Copper, Indoor Use, UTILUX BS
1最小包装量--
EB0627-000详情
TE Connectivity EB0627-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB0627-000
TE Internal Description
BS35-12/1
Alias #
UTX-BS35-12
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Conductor Materialu2009
Aluminum, Copper
Conductor Cross-Sectionu2009(mm²)
35
EB0627-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。