TE Connectivity EB1UP-00000P-03KPA
- 收藏
- 对比
EB1UP-00000P-03KPA
2460-EB1UP-00000P-03KPA
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR EB1UP-00000P-03KPA
1最小包装量--
EB1UP-00000P-03KPA详情
TE Connectivity EB1UP-00000P-03KPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB1UP-00000P-03KPA
TE Internal Description
PRESS XDCR EB1UP-00000P-03KPA
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 200 bar
Pressure Typeu2009
Absolute
Pressure Transducer Supply Voltageu2009(V)
8 – 30
Output/Spanu2009
.5 – 4.5 V
Continuous Drain Current Id
2.5
功率耗散
1.3
信道型
N
EB1UP-00000P-03KPA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。