TE Connectivity EB1US-00000X-500PA
- 收藏
- 对比
EB1US-00000X-500PA
2460-EB1US-00000X-500PA
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR EB1US-00000X-500PA
1最小包装量--
EB1US-00000X-500PA详情
TE Connectivity EB1US-00000X-500PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V
Pressure Transducer Supply Voltageu2009(V)
8 – 30
Pressure Typeu2009
Absolute
Pressure Rangeu2009
0 – 35 bar
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
TE Internal Description
PRESS XDCR EB1US-00000X-500PA
TE Internal #
EB1US-00000X-500PA
EB1US-00000X-500PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。