TE Connectivity EB3560
- 收藏
- 对比
EB3560
2460-EB3560
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 60 mm [2.36 in], Label Height 1.378 in [35 mm], Yellow, Vinyl, Label Thickness 200 Micron, EB
1最小包装量--
EB3560详情
TE Connectivity EB3560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
60u2009mmu2009[u20092.36u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
C39349-000
TE Internal Description
EB3560
TE Internal #
1768017-3
EB3560拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。