TE Connectivity EB8577-000
- 收藏
- 对比
EB8577-000
2460-EB8577-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS, Separable Connector, ≤ 28 kV, Crimp, 600A Bushing Type, Aluminum/Copper, Polymeric, Screened, RAYCHEM ELBC
1最小包装量--
EB8577-000详情
TE Connectivity EB8577-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB8577-000
TE Internal Description
ELB-15/28-610B20
Alias #
ELB-15/28-610B20
Dead Break Connection Product Availabilityu2009
AMERICAS
Dead Break Connection Connector Typeu2009
Crimp
Dead Break Connection Voltage Classu2009(kV)
≤ 28
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
English
EB8577-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。