TE Connectivity EB9456-000
- 收藏
- 对比
EB9456-000
2460-EB9456-000
圆形连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Backshell Size 4 Aluminum Alloy
1最小包装量--
EB9456-000详情
TE Connectivity EB9456-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
9
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
TXR40AZ00-0804AI
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
Tinel Lock Backshell
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
锌 镍
产品
Tinel-Lock Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
EB9456-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。