TE Connectivity EC0401-000
- 收藏
- 对比
EC0401-000
2460-EC0401-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 9 Marker Size, White, Straight Cut, L Printed Marking, Width 4.5 mm [.177 in], Black, Flexible PVC, Z-Type Marker
1最小包装量--
EC0401-000详情
TE Connectivity EC0401-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
2.5 – 4u2009mmu2009[u2009.01 – .16u2009inu2009]
Marker Sizeu2009
9
Marker Styleu2009
Push-On
Alias #
06151921
TE Internal Description
06151921
TE Internal #
EC0401-000
EC0401-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。