TE Connectivity EC0482-000
- 收藏
- 对比
EC0482-000
2460-EC0482-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 9 Marker Size, White, Straight Cut, C Printed Marking, Width 4.5 mm [.177 in], Black, Flexible PVC, Z-Type Marker
1最小包装量--
EC0482-000详情
TE Connectivity EC0482-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
06153912
Marker Styleu2009
Push-On
Marker Sizeu2009
9
Compatible Cable Diameter Rangeu2009
2.5 – 4u2009mmu2009[u2009.098 – .157u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
TE Internal #
EC0482-000
TE Internal Description
06153912
EC0482-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。