TE Connectivity EC0664-000
- 收藏
- 对比
EC0664-000
2460-EC0664-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 11 Marker Size, Yellow, Straight Cut, T Printed Marking, Width 4.5 mm [.177 in], Black, PVC, Z-Type Marker
1最小包装量--
EC0664-000详情
TE Connectivity EC0664-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Yellow
Compatible Cable Diameter Rangeu2009
2.9 – 4.7u2009mmu2009[u2009.11 – .19u2009inu2009]
TE Internal #
EC0664-000
TE Internal Description
06163429
Alias #
06163429
Marker Styleu2009
Push-On
Marker Sizeu2009
11
EC0664-000拓展信息







哦! 它是空的。