TE Connectivity EC1129-000
- 收藏
- 对比
EC1129-000
2460-EC1129-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 15 Marker Size, White, Straight Cut, 4 Printed Marking, Width 4.5 mm [.177 in], Black, Flexible PVC, Z-Type Marker
1最小包装量--
EC1129-000详情
TE Connectivity EC1129-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
3.8 – 6.3u2009mmu2009[u2009.149 – .248u2009inu2009]
Marker Sizeu2009
15
Marker Styleu2009
Push-On
Alias #
06183904
TE Internal Description
06183904
TE Internal #
EC1129-000
EC1129-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。