TE Connectivity EC1218-000
- 收藏
- 对比
EC1218-000
2460-EC1218-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 18 Marker Size, Black, Straight Cut, 0 Printed Marking, Width 4.5 mm [.177 in], White, Flexible PVC, Z-Type Marker
1最小包装量--
EC1218-000详情
TE Connectivity EC1218-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Black
Compatible Cable Diameter Rangeu2009
4.3 – 6.9u2009mmu2009[u2009.169 – .271u2009inu2009]
Marker Sizeu2009
18
Marker Styleu2009
Push-On
Alias #
06201000
TE Internal Description
06201000
TE Internal #
EC1218-000
EC1218-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。