TE Connectivity EC1394-000
- 收藏
- 对比
EC1394-000
2460-EC1394-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, Brown, Straight Cut, 1 Printed Marking, Width 6 mm [.236 in], White, PVC, Z-Type Marker
1最小包装量--
EC1394-000详情
TE Connectivity EC1394-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EC1394-000
TE Internal Description
06221101
Alias #
06221101
Marker Styleu2009
Push-On
Compatible Cable Diameter Rangeu2009
5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009]
Primary Product Coloru2009
Brown
Marker Cutu2009
Straight
Printed Markingu2009
1
EC1394-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。