TE Connectivity EC1448-000
- 收藏
- 对比
EC1448-000
2460-EC1448-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, White, Straight Cut, . Printed Marking, Width 6 mm [.236 in], Black, PVC, Z-Type Marker
1最小包装量--
EC1448-000详情
TE Connectivity EC1448-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Printed Markingu2009
.
Marker Cutu2009
Straight
Primary Product Coloru2009
White
TE Internal #
EC1448-000
TE Internal Description
06221948
Alias #
06221948
Marker Styleu2009
Push-On
Compatible Cable Diameter Rangeu2009
5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009]
EC1448-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。