TE Connectivity EC1615-000
- 收藏
- 对比
EC1615-000
2460-EC1615-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 35 Marker Size, White, Straight Cut, V Printed Marking, Width 6 mm [.236 in], Black, PVC, Z-Type Marker
1最小包装量--
EC1615-000详情
TE Connectivity EC1615-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible Cable Diameter Rangeu2009
7.9 – 12.7u2009mmu2009[u2009.31 – .5u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
Marker Sizeu2009
35
Marker Styleu2009
Push-On
Alias #
06241931
TE Internal Description
06241931
TE Internal #
EC1615-000
EC1615-000拓展信息







哦! 它是空的。