TE Connectivity EC4941-000
- 收藏
- 对比
EC4941-000
2460-EC4941-000
配件
--
大陆
立即发货

Cable Accessories Carrier Strip Polyvinyl Chloride
--最小包装量--
EC4941-000详情
TE Connectivity EC4941-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
本体材质
PVC (Polyvinyl Chloride)
For Use With
K-Type Cable Markers
Insertion
BEFORE TERMINATION
Printer Type
NOT REQUIRED
Mounting Styles
TIE
Marker Type
PRE-MARKED CARD
Lettering Field Size
NOT REQUIRED
Lead Free Status / RoHS Status
--
For Use With/Related Products
K-Type® Cable Markers
Product Status
活跃
厂商
TE Connectivity Raychem 电缆保护
Base Product Number
EC49
Package
Bulk
操作温度
-40 to 70 °C
包装
Reel
系列
K
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Carrier Strip
配件类型
Carrier, Cable and Wire Marker
特征
18 Character Length
图例颜色
WHITE
标记颜色
BLACK
EC4941-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。