TE Connectivity EC4942-000
- 收藏
- 对比
EC4942-000详情
TE Connectivity EC4942-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
Mounting Styles
TIE
Marker Type
PRE-MARKED CARD
Lead Free Status / RoHS Status
--
For Use With/Related Products
K-Type® Cable Markers
Package
Box
Base Product Number
EC49
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
K
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
标记载体
配件类型
Carrier, Cable and Wire Marker
产品
Markers
特征
12 Character Length
长度
60 mm
EC4942-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。