TE Connectivity EC4943-000
- 收藏
- 对比
EC4943-000
2460-EC4943-000
配件
--
大陆
立即发货

Cable Markers Pre-Marked Card Tie Polyvinyl Chloride Reel
--最小包装量--
EC4943-000详情
TE Connectivity EC4943-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
Insertion
终止后
Mounting Styles
TIE
Marker Type
PRE-MARKED CARD
Lead Free Status / RoHS Status
--
For Use With/Related Products
K-Type® Cable Markers
Package
Box
Base Product Number
EC49
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Reel
系列
K
零件状态
活跃
湿度敏感性等级(MSL)
--
配件类型
Carrier, Cable and Wire Marker
电缆直径
7(mm)
特征
7 Character Length
EC4943-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。