TE Connectivity EC5236-000
- 收藏
- 对比
EC5236-000
2460-EC5236-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 7 Marker Size, White, Chevron Cut, 9 Printed Marking, Width 4.5 mm [.177 in], Black, PVC, Z-Type Marker
1最小包装量--
EC5236-000详情
TE Connectivity EC5236-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Chevron
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009]
TE Internal #
EC5236-000
TE Internal Description
11523909
Alias #
11523909
Marker Styleu2009
Push-On
Marker Sizeu2009
7
EC5236-000拓展信息







哦! 它是空的。