TE Connectivity EC5277-000
- 收藏
- 对比
EC5277-000
2460-EC5277-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 5 Marker Size, Black, Straight Cut, 0 Printed Marking, Width 4.5 mm [.177 in], White, Flexible PVC, Z-Type Marker
1最小包装量--
EC5277-000详情
TE Connectivity EC5277-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Black
Compatible Cable Diameter Rangeu2009
1.5 – 2u2009mmu2009[u2009.06 – .08u2009inu2009]
Marker Sizeu2009
5
Marker Styleu2009
Push-On
Alias #
11531000
TE Internal Description
11531000
TE Internal #
EC5277-000
EC5277-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。