TE Connectivity EC5586-000
- 收藏
- 对比
EC5586-000
2460-EC5586-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 11 Marker Size, White, Chevron Cut, 3 Printed Marking, Width 4.5 mm [.177 in], Black, PVC, Z-Type Marker
1最小包装量--
EC5586-000详情
TE Connectivity EC5586-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Chevron
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
2.9 – 4.7u2009mmu2009[u2009.11 – .19u2009inu2009]
Marker Sizeu2009
11
Marker Styleu2009
Push-On
Alias #
11543903
TE Internal Description
11543903
TE Internal #
EC5586-000
EC5586-000拓展信息







哦! 它是空的。