TE Connectivity EC6124-000
- 收藏
- 对比
EC6124-000
2460-EC6124-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, Violet, Chevron Cut, 7 Printed Marking, Width 6 mm [.236 in], Black, PVC, Z-Type Marker
1最小包装量--
EC6124-000详情
TE Connectivity EC6124-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EC6124-000
TE Internal Description
11581707
Alias #
11581707
Marker Styleu2009
Push-On
Compatible Cable Diameter Rangeu2009
5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009]
Primary Product Coloru2009
Violet
Marker Cutu2009
Chevron
Printed Markingu2009
7
EC6124-000拓展信息







哦! 它是空的。