TE Connectivity EC6150-000
- 收藏
- 对比
EC6150-000
2460-EC6150-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, White, Chevron Cut, O Printed Marking, Width 6 mm [.236 in], Black, PVC, Z-Type Marker
1最小包装量--
EC6150-000详情
TE Connectivity EC6150-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible Cable Diameter Rangeu2009
5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
Printed Markingu2009
O
Marker Styleu2009
Push-On
Alias #
11581924
TE Internal Description
11581924
TE Internal #
EC6150-000
EC6150-000拓展信息







哦! 它是空的。